General (Up to 50V)
3.3µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
3.3µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
3.3µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X5R0G335M050BB | 445-7397-1-ND | 445-7397-6-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |