TDK U.S.A. Corporation Ceramic Capacitors C1005SL1A182J

Description
1800pF ±5% 10V Ceramic Capacitor SL 0402 (1005 Metric)
Request a Quote Datasheet
Description
1800pF ±5% 10V Ceramic Capacitor SL 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2659-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2659-2-ND
Ceramic Capacitors 445-2659-2-ND
1800pF ±5% 10V Ceramic Capacitor SL 0402 (1005 Metric)

1800pF ±5% 10V Ceramic Capacitor SL 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005SL1A182J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005SL1A182J
Ceramic Capacitors C1005SL1A182J
CAP CER 1800PF 10V SL 0402

CAP CER 1800PF 10V SL 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-2659-2-ND C1005SL1A182J
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C0603C221J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details