TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005NP01H560J050BA

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005NP01H560J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005NP01H560J050BA
Multilayer Ceramic Chip Capacitor C1005NP01H560J050BA
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-13806-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13806-2-ND
Ceramic Capacitors 445-13806-2-ND
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13806-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13806-1-ND
Ceramic Capacitors 445-13806-1-ND
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,np0,50V,56Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 52X3023 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,np0,50V,56Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
52X3023
Mlcc,0402,np0,50V,56Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 52X3023
MLCC,0402,NP0,50V,56 pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,NP0,50V,56pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C1005NP01H560J050BA 445-13806-2-ND 52X3023
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0402,np0,50V,56Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-5 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK05BX104M-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details