TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005NP01H331J050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005NP01H331J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005NP01H331J050BA
Multilayer Ceramic Chip Capacitor C1005NP01H331J050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-13799-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13799-2-ND
Ceramic Capacitors 445-13799-2-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13799-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13799-6-ND
Ceramic Capacitors 445-13799-6-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13799-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13799-1-ND
Ceramic Capacitors 445-13799-1-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C1005NP01H331J050BA 445-13799-2-ND 445-13799-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011341 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details