TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005NP01H100D050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005NP01H100D050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005NP01H100D050BA
Multilayer Ceramic Chip Capacitor C1005NP01H100D050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-13783-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13783-6-ND
Ceramic Capacitors 445-13783-6-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13783-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13783-2-ND
Ceramic Capacitors 445-13783-2-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13783-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13783-1-ND
Ceramic Capacitors 445-13783-1-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 10Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 71AH3198 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
71AH3198
Cap, 10Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk 71AH3198
CAP, 10PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C1005NP01H100D050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005NP01H100D050BA
Ceramic Capacitors C1005NP01H100D050BA
CAP CER 10PF 50V NP0 0402

CAP CER 10PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005NP01H100D050BA 445-13783-6-ND 445-13783-2-ND 71AH3198 C1005NP01H100D050BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 10Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 107AVD025MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details