TDK U.S.A. Corporation Ceramic Capacitors C1005JB1V155K050BC

Description
1.5µF ±10% 35V Ceramic Capacitor JB 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 35V Ceramic Capacitor JB 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11016-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11016-2-ND
Ceramic Capacitors 445-11016-2-ND
1.5µF ±10% 35V Ceramic Capacitor JB 0402 (1005 Metric)

1.5µF ±10% 35V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11016-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11016-1-ND
Ceramic Capacitors 445-11016-1-ND
1.5µF ±10% 35V Ceramic Capacitor JB 0402 (1005 Metric)

1.5µF ±10% 35V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-11016-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 107SVL010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers