TDK U.S.A. Corporation Ceramic Capacitors C1005JB1H332K050BA

Description
3300pF ±10% 50V Ceramic Capacitor JB 0402 (1005 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 50V Ceramic Capacitor JB 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-10996-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10996-2-ND
Ceramic Capacitors 445-10996-2-ND
3300pF ±10% 50V Ceramic Capacitor JB 0402 (1005 Metric)

3300pF ±10% 50V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C1005JB1H332K050BA
CAP CER 3300PF 50V JB 0402

CAP CER 3300PF 50V JB 0402

Supplier's Site
Ceramic Capacitors - C1005JB1H332K050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005JB1H332K050BA
Ceramic Capacitors C1005JB1H332K050BA
CAP CER 3300PF 50V JB 0402

CAP CER 3300PF 50V JB 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-10996-2-ND C1005JB1H332K050BA C1005JB1H332K050BA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1854589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details