TDK U.S.A. Corporation Ceramic Capacitors C1005JB1E684K050BC

Description
0.68µF ±10% 25V Ceramic Capacitor JB 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 25V Ceramic Capacitor JB 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-10976-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10976-2-ND
Ceramic Capacitors 445-10976-2-ND
0.68µF ±10% 25V Ceramic Capacitor JB 0402 (1005 Metric)

0.68µF ±10% 25V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-10976-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10976-1-ND
Ceramic Capacitors 445-10976-1-ND
0.68µF ±10% 25V Ceramic Capacitor JB 0402 (1005 Metric)

0.68µF ±10% 25V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-10976-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details