TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005JB1E334M050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005JB1E334M050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005JB1E334M050BB
Multilayer Ceramic Chip Capacitor C1005JB1E334M050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-10969-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10969-2-ND
Ceramic Capacitors 445-10969-2-ND
0.33µF ±20% 25V Ceramic Capacitor JB 0402 (1005 Metric)

0.33µF ±20% 25V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-10969-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10969-1-ND
Ceramic Capacitors 445-10969-1-ND
0.33µF ±20% 25V Ceramic Capacitor JB 0402 (1005 Metric)

0.33µF ±20% 25V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,jb,25V,0.33Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 52X2934 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,jb,25V,0.33Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
52X2934
Mlcc,0402,jb,25V,0.33Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 52X2934
MLCC,0402,JB,25V,0.3 3µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,JB,25V,0.33µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C1005JB1E334M050BB 445-10969-2-ND 52X2934
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0402,jb,25V,0.33Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers