TDK U.S.A. Corporation Ceramic Capacitors C1005JB1E154K050BC

Description
0.15µF ±10% 25V Ceramic Capacitor JB 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 25V Ceramic Capacitor JB 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-10956-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10956-2-ND
Ceramic Capacitors 445-10956-2-ND
0.15µF ±10% 25V Ceramic Capacitor JB 0402 (1005 Metric)

0.15µF ±10% 25V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-10956-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10956-1-ND
Ceramic Capacitors 445-10956-1-ND
0.15µF ±10% 25V Ceramic Capacitor JB 0402 (1005 Metric)

0.15µF ±10% 25V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-10956-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 187XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details