General (Up to 50V)
0.33µF ±10% 16V Ceramic Capacitor JB 0402 (1005 Metric)
0.33µF ±10% 16V Ceramic Capacitor JB 0402 (1005 Metric)
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C1005JB1C334K050BC | 445-10938-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Applications | General Purpose; Commercial Grade | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.3300 microF | 0.3300 microF |