TDK U.S.A. Corporation Ceramic Capacitors C1005JB1A105K050BB

Description
1µF ±10% 10V Ceramic Capacitor JB 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±10% 10V Ceramic Capacitor JB 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-10896-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10896-2-ND
Ceramic Capacitors 445-10896-2-ND
1µF ±10% 10V Ceramic Capacitor JB 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005JB1A105K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005JB1A105K050BB
Ceramic Capacitors C1005JB1A105K050BB
CAP CER 1UF 10V JB 0402

CAP CER 1UF 10V JB 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-10896-2-ND C1005JB1A105K050BB
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details