TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005JB0J475M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005JB0J475M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005JB0J475M050BC
Multilayer Ceramic Chip Capacitor C1005JB0J475M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-C1005JB0J475M050BCCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1005JB0J475M050BCTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Eia Case Size: 0402, Voltage: 6.3, Cap Value: 475, Tol: +/-20%, Thickness: 0.50 +0.15, -0.10 - 769-C1005JB0J475M050BC - Utmel Electronic Limited
Hong Kong, China
Eia Case Size: 0402, Voltage: 6.3, Cap Value: 475, Tol: +/-20%, Thickness: 0.50 +0.15, -0.10
769-C1005JB0J475M050BC
Eia Case Size: 0402, Voltage: 6.3, Cap Value: 475, Tol: +/-20%, Thickness: 0.50 +0.15, -0.10 769-C1005JB0J475M050BC
Eia Case Size: 0402, Voltage: 6.3, Cap Value: 475, Tol: +/-20%, Thickness: 0.50 +0.15, -0.10

Eia Case Size: 0402, Voltage: 6.3, Cap Value: 475, Tol: +/-20%, Thickness: 0.50 +0.15, -0.10

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1005JB0J475M050BC 445-C1005JB0J475M050BCCT-ND 769-C1005JB0J475M050BC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Eia Case Size: 0402, Voltage: 6.3, Cap Value: 475, Tol: +/-20%, Thickness: 0.50 +0.15, -0.10
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 380LX103M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details