TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005JB0J225M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005JB0J225M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005JB0J225M050BC
Multilayer Ceramic Chip Capacitor C1005JB0J225M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-C1005JB0J225M050BCCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1005JB0J225M050BCTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,jb,6.3V,2.2Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 52X2848 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,jb,6.3V,2.2Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
52X2848
Mlcc,0402,jb,6.3V,2.2Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 52X2848
MLCC,0402,JB,6.3V,2. 2µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,JB,6.3V,2.2µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C1005JB0J225M050BC 445-C1005JB0J225M050BCCT-ND 52X2848
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0402,jb,6.3V,2.2Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers