TDK U.S.A. Corporation Ceramic Capacitors C1005CH2A821J050BC

Description
820pF ±5% 100V Ceramic Capacitor CH 0402 (1005 Metric)
Request a Quote Datasheet
Description
820pF ±5% 100V Ceramic Capacitor CH 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1005CH2A821J050BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1005CH2A821J050BC-ND
Ceramic Capacitors C1005CH2A821J050BC-ND
820pF ±5% 100V Ceramic Capacitor CH 0402 (1005 Metric)

820pF ±5% 100V Ceramic Capacitor CH 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1005CH2A821J050BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1005CH2A821J050BC
Capacitors - Ceramic Capacitors C1005CH2A821J050BC
CAP CER 820PF 100V CH 0402

CAP CER 820PF 100V CH 0402

Supplier's Site
Ceramic Capacitors - C1005CH2A821J050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005CH2A821J050BC
Ceramic Capacitors C1005CH2A821J050BC
CAP CER 820PF 100V CH 0402

CAP CER 820PF 100V CH 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1005CH2A821J050BC-ND C1005CH2A821J050BC C1005CH2A821J050BC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C403U063CJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF
View Details
4 suppliers