TDK U.S.A. Corporation Ceramic Capacitors C1005CH2A681K050BC

Description
680pF ±10% 100V Ceramic Capacitor CH 0402 (1005 Metric)
Request a Quote Datasheet
Description
680pF ±10% 100V Ceramic Capacitor CH 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1005CH2A681K050BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1005CH2A681K050BC-ND
Ceramic Capacitors C1005CH2A681K050BC-ND
680pF ±10% 100V Ceramic Capacitor CH 0402 (1005 Metric)

680pF ±10% 100V Ceramic Capacitor CH 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1005CH2A681K050BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1005CH2A681K050BC
Capacitors - Ceramic Capacitors C1005CH2A681K050BC
CAP CER 680PF 100V CH 0402

CAP CER 680PF 100V CH 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1005CH2A681K050BC-ND C1005CH2A681K050BC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers