TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005CH2A101J050BA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005CH2A101J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005CH2A101J050BA
Multilayer Ceramic Chip Capacitor C1005CH2A101J050BA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15208-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15208-2-ND
Ceramic Capacitors 445-15208-2-ND
100pF ±5% 100V Ceramic Capacitor CH 0402 (1005 Metric)

100pF ±5% 100V Ceramic Capacitor CH 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15208-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15208-1-ND
Ceramic Capacitors 445-15208-1-ND
100pF ±5% 100V Ceramic Capacitor CH 0402 (1005 Metric)

100pF ±5% 100V Ceramic Capacitor CH 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005CH2A101J050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005CH2A101J050BA
Ceramic Capacitors C1005CH2A101J050BA
CAP CER 100PF 100V CH 0402

CAP CER 100PF 100V CH 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1005CH2A101J050BA 445-15208-2-ND C1005CH2A101J050BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1733431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details