TDK Corporation Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies C1005C0G2A681J050BE

Description
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Packaging: Tape & Reel (TR) Part Status: Obsolete Part Status: Obsolete Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Packaging: Tape & Reel (TR) Part Status: Obsolete Part Status: Obsolete Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Packaging: Tape & Reel (TR) Part Status: Obsolete Part Status: Obsolete Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Part Status: Obsolete
Tolerance (+ or -): 5%
Voltage - Rated: 6.3V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Power Supplies
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLE4476D - TLE4476D - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Output Voltage 3.3 to 5 volts
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3151 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-12,TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Specialty Logic - HEF4007UBT,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details