TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G2A331K050BA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G2A331K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G2A331K050BA
Multilayer Ceramic Chip Capacitor C1005C0G2A331K050BA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15203-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15203-6-ND
Ceramic Capacitors 445-15203-6-ND
330pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15203-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15203-2-ND
Ceramic Capacitors 445-15203-2-ND
330pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15203-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15203-1-ND
Ceramic Capacitors 445-15203-1-ND
330pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,c0G,100V,330Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 97W8503 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,100V,330Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
97W8503
Mlcc,0402,c0G,100V,330Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 97W8503
MLCC,0402,C0G,100V,3 30pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,C0G,100V,330pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G2A331K050BA 445-15203-6-ND 445-15203-2-ND 97W8503
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0402,c0G,100V,330Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers