TDK U.S.A. Corporation Ceramic Capacitors C1005C0G2A331J050BE

Description
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180263-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180263-1-ND
Ceramic Capacitors 445-180263-1-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180263-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180263-6-ND
Ceramic Capacitors 445-180263-6-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180263-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180263-2-ND
Ceramic Capacitors 445-180263-2-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005C0G2A331J050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005C0G2A331J050BE
Ceramic Capacitors C1005C0G2A331J050BE
CAP CER 330PF 100V C0G/NP0 0402

CAP CER 330PF 100V C0G/NP0 0402

Supplier's Site Datasheet
Mlcc,0402,c0G,100V,330Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 58AC2522 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,100V,330Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
58AC2522
Mlcc,0402,c0G,100V,330Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 58AC2522
MLCC,0402,C0G,100V,3 30pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,C0G,100V,330pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk - 78AH1533 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
78AH1533
Cap, 330Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk 78AH1533
CAP, 330PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 330PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-180263-1-ND 445-180263-6-ND C1005C0G2A331J050BE 58AC2522
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0402,c0G,100V,330Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C193U063BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers