TDK U.S.A. Corporation Ceramic Capacitors C1005C0G2A221J050BE

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180262-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180262-2-ND
Ceramic Capacitors 445-180262-2-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180262-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180262-1-ND
Ceramic Capacitors 445-180262-1-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180262-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180262-6-ND
Ceramic Capacitors 445-180262-6-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,c0G,100V,220Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 58AC2521 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,100V,220Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
58AC2521
Mlcc,0402,c0G,100V,220Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 58AC2521
MLCC,0402,C0G,100V,2 20pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,C0G,100V,220pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk - 78AH1532 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
78AH1532
Cap, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk 78AH1532
CAP, 220PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 220PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C1005C0G2A221J050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005C0G2A221J050BE
Ceramic Capacitors C1005C0G2A221J050BE
CAP CER 220PF 100V C0G/NP0 0402

CAP CER 220PF 100V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-180262-2-ND 445-180262-6-ND 58AC2521 C1005C0G2A221J050BE
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0402,c0G,100V,220Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH360J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details