TDK U.S.A. Corporation Ceramic Capacitors C1005C0G2A151J050BE

Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180261-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180261-1-ND
Ceramic Capacitors 445-180261-1-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180261-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180261-2-ND
Ceramic Capacitors 445-180261-2-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180261-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180261-6-ND
Ceramic Capacitors 445-180261-6-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005C0G2A151J050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005C0G2A151J050BE
Ceramic Capacitors C1005C0G2A151J050BE
CAP CER 150PF 100V C0G/NP0 0402

CAP CER 150PF 100V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-180261-1-ND 445-180261-6-ND C1005C0G2A151J050BE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 103MPR400K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH0R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details