TDK U.S.A. Corporation Ceramic Capacitors C1005C0G2A102K050BC

Description
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172654-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172654-2-ND
Ceramic Capacitors 445-172654-2-ND
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172654-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172654-1-ND
Ceramic Capacitors 445-172654-1-ND
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172654-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172654-6-ND
Ceramic Capacitors 445-172654-6-ND
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 87X5027 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
87X5027
Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 87X5027
MLCC,0402,C0G,100V,1 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,C0G,100V,1nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-172654-2-ND 445-172654-6-ND 87X5027
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C0805C104K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details