TDK U.S.A. Corporation Ceramic Capacitors C1005C0G2A102J050BC

Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172653-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172653-6-ND
Ceramic Capacitors 445-172653-6-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172653-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172653-2-ND
Ceramic Capacitors 445-172653-2-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172653-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172653-1-ND
Ceramic Capacitors 445-172653-1-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1035367-C1005C0G2A102J050BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1035367-C1005C0G2A102J050BC
Capacitors - Ceramic Capacitors 1035367-C1005C0G2A102J050BC
Win Source Part Number: 1035367-C1005C0G2A10 2J050BC Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C0402H102J1GAC7867; CGA2B1C0G2A102J050BC ; C0402C102J1GACTU; C0402C102J3GACTU; GRM1555C1H102JA01D; C0402C102J5GACTU; CGA2B2C0G1H102J050BA ; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-172653-6,C1005C0 G2A102JT000E,445-172 653-1,445-172653-2

Win Source Part Number: 1035367-C1005C0G2A102J050BC
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C0402H102J1GAC7867; CGA2B1C0G2A102J050BC; C0402C102J1GACTU; C0402C102J3GACTU; GRM1555C1H102JA01D; C0402C102J5GACTU; CGA2B2C0G1H102J050BA;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-172653-6,C1005C0G2A102JT000E,445-172653-1,445-172653-2

Buy Now
Singapore, Singapore
1000PF 100V Capacitor
60-C1005C0G2A102J050BC
1000PF 100V Capacitor 60-C1005C0G2A102J050BC
CAP CER 1000PF 100V C0G 0402 Product overview: C1005C0G2A102J050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G2A102J050 BC can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V C0G 0402 Product overview: C1005C0G2A102J050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G2A102J050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 87X5026 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
87X5026
Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 87X5026
MLCC,0402,C0G,100V,1 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,C0G,100V,1nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk - 68AC4860 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
68AC4860
Cap, 1000Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk 68AC4860
CAP, 1000PF, 100V, 5%, C0G/NP0, 0402; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 1000PF, 100V, 5%, C0G/NP0, 0402; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 1000PF 100V C0G 0402 - 769-C1005C0G2A102J050BC - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 100V C0G 0402
769-C1005C0G2A102J050BC
CAP CER 1000PF 100V C0G 0402 769-C1005C0G2A102J050BC
CAP CER 1000PF 100V C0G 0402

CAP CER 1000PF 100V C0G 0402

Supplier's Site
Ceramic Capacitors - C1005C0G2A102J050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005C0G2A102J050BC
Ceramic Capacitors C1005C0G2A102J050BC
CAP CER 1000PF 100V C0G 0402

CAP CER 1000PF 100V C0G 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-172653-6-ND 445-172653-2-ND 1035367-C1005C0G2A102J050BC 60-C1005C0G2A102J050BC 87X5026 68AC4860 769-C1005C0G2A102J050BC C1005C0G2A102J050BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 1000PF 100V Capacitor Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk Cap, 1000Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk CAP CER 1000PF 100V C0G 0402 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Film Capacitor - 106PMC600KN - Richardson RFPD
Specs
Technology Film Capacitors
View Details