CAP CER 100PF 100V C0G/NP0 0402 Product overview: C1005C0G2A101J050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G2A101J050
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
MLCC,0402,C0G,100V,1
CAP, 100PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 100PF 100V C0G/NP0 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C1005C0G2A101J050BE | 445-180259-6-ND | 445-180259-2-ND | 58AC2518 | C1005C0G2A101J050BE |
| Product Name | 100PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0402,c0G,100V,100Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF |