Manufacturer: AMIS
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 6.3V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |