TDK Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H681F050BA

Description
Tight Tolerance
Request a Quote Datasheet
Description
Tight Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H681F050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H681F050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H681F050BA
Tight Tolerance

Tight Tolerance

Supplier's Site
Ceramic Capacitors - 445-7021-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7021-2-ND
Ceramic Capacitors 445-7021-2-ND
680pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7021-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7021-1-ND
Ceramic Capacitors 445-7021-1-ND
680pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7021-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7021-6-ND
Ceramic Capacitors 445-7021-6-ND
680pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G/np0, 680Pf, 50V, 0402; Ceramic Capacitor Case Tdk - 78Y9896 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G/np0, 680Pf, 50V, 0402; Ceramic Capacitor Case Tdk
78Y9896
Cap, Mlcc, C0G/np0, 680Pf, 50V, 0402; Ceramic Capacitor Case Tdk 78Y9896
CAP, MLCC, C0G/NP0, 680PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:680pF; Voltage Rating:50V; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Operating Temperature RoHS Compliant: Yes

CAP, MLCC, C0G/NP0, 680PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:680pF; Voltage Rating:50V; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0402,c0G,50V,680Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51T2580 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,50V,680Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51T2580
Mlcc,0402,c0G,50V,680Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51T2580
MLCC,0402,C0G,50V,68 0pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,C0G,50V,680pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1H681F050BA 445-7021-2-ND 445-7021-6-ND 78Y9896 51T2580
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G/np0, 680Pf, 50V, 0402; Ceramic Capacitor Case Tdk Mlcc,0402,c0G,50V,680Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers