TDK Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H220J050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H220J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H220J050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H220J050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
22PF 50V Capacitor
60-C1005C0G1H220J050BA
22PF 50V Capacitor 60-C1005C0G1H220J050BA
CAP CER 22PF 50V C0G 0402 Product overview: C1005C0G1H220J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H220J050 BA can be used for catalog matching and distributor lookup.

CAP CER 22PF 50V C0G 0402 Product overview: C1005C0G1H220J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H220J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1005C0G1H220J050BA - 865423-C1005C0G1H220J050BA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005C0G1H220J050BA
865423-C1005C0G1H220J050BA
Ceramic Capacitors - C1005C0G1H220J050BA 865423-C1005C0G1H220J050BA
Manufacturer: TDK Corporation Win Source Part Number: 865423-C1005C0G1H220 J050BA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 22 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1005C0G1H220JT, C1005C0G1H220JT-ND, C1005C0G1H220JT000F, C1005COG1H220J, 445-1239-6, C1005C0G1H220J, C1005C0G1H220J-ND, 445-1239-2, 445-1239-1

Manufacturer: TDK Corporation
Win Source Part Number: 865423-C1005C0G1H220J050BA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 22 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1005C0G1H220JT, C1005C0G1H220JT-ND, C1005C0G1H220JT000F, C1005COG1H220J, 445-1239-6, C1005C0G1H220J, C1005C0G1H220J-ND, 445-1239-2, 445-1239-1

Buy Now
Ceramic Capacitors - 445-1239-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1239-6-ND
Ceramic Capacitors 445-1239-6-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1239-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1239-1-ND
Ceramic Capacitors 445-1239-1-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1239-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1239-2-ND
Ceramic Capacitors 445-1239-2-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0402; Capacitance Tdk - 90R7570 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0402; Capacitance Tdk
90R7570
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0402; Capacitance Tdk 90R7570
CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:1.02mmRoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 22 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk - 55T0064 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 22 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
55T0064
Multilayer Ceramic Capacitor, C Series, 22 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk 55T0064
Multilayer Ceramic Capacitor, C Series, 22 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 22 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1005C0G1H220J050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005C0G1H220J050BA
Ceramic Capacitors C1005C0G1H220J050BA
CAP CER 22PF 50V C0G 0402

CAP CER 22PF 50V C0G 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1H220J050BA 60-C1005C0G1H220J050BA 865423-C1005C0G1H220J050BA 445-1239-6-ND 445-1239-1-ND 90R7570 55T0064 C1005C0G1H220J050BA
Product Name Multilayer Ceramic Chip Capacitor 22PF 50V Capacitor Ceramic Capacitors - C1005C0G1H220J050BA Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 22Pf 50V, C0G, 5%, 0402; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 22 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF9R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details