TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H220F050BA

Description
Tight Tolerance
Request a Quote Datasheet
Description
Tight Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H220F050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H220F050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H220F050BA
Tight Tolerance

Tight Tolerance

Supplier's Site
Ceramic Capacitors - 445-5360-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5360-6-ND
Ceramic Capacitors 445-5360-6-ND
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5360-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5360-1-ND
Ceramic Capacitors 445-5360-1-ND
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5360-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5360-2-ND
Ceramic Capacitors 445-5360-2-ND
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 22Pf 50V, C0G, 1Pf, 0402, Full Reel; Capacitance Tdk - 87R3200 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G, 1Pf, 0402, Full Reel; Capacitance Tdk
87R3200
Ceramic Capacitor 22Pf 50V, C0G, 1Pf, 0402, Full Reel; Capacitance Tdk 87R3200
CERAMIC CAPACITOR 22PF 50V, C0G, 1pF, 0402, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 50V, C0G, 1pF, 0402, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1H220F050BA 445-5360-6-ND 445-5360-1-ND 87R3200
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 22Pf 50V, C0G, 1Pf, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - GP310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details