TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H1R5C050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H1R5C050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H1R5C050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H1R5C050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C1005C0G1H1R5C050BA - 914199-C1005C0G1H1R5C050BA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005C0G1H1R5C050BA
914199-C1005C0G1H1R5C050BA
Ceramic Capacitors - C1005C0G1H1R5C050BA 914199-C1005C0G1H1R5C050BA
Manufacturer: TDK Corporation Win Source Part Number: 914199-C1005C0G1H1R5 C050BA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 1.5 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1005C0G1H1R5CT000F, C1005C0G1H1R5C, 445-4859-1, 445-4859-2, C1005COG1H1R5C, 445-4859-6

Manufacturer: TDK Corporation
Win Source Part Number: 914199-C1005C0G1H1R5C050BA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 1.5 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1005C0G1H1R5CT000F, C1005C0G1H1R5C, 445-4859-1, 445-4859-2, C1005COG1H1R5C, 445-4859-6

Buy Now
Singapore, Singapore
1.5PF 50V Capacitor
60-C1005C0G1H1R5C050BA
1.5PF 50V Capacitor 60-C1005C0G1H1R5C050BA
CAP CER 1.5PF 50V C0G 0402 Product overview: C1005C0G1H1R5C050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H1R5C050 BA can be used for catalog matching and distributor lookup.

CAP CER 1.5PF 50V C0G 0402 Product overview: C1005C0G1H1R5C050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H1R5C050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-4859-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4859-2-ND
Ceramic Capacitors 445-4859-2-ND
1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4859-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4859-1-ND
Ceramic Capacitors 445-4859-1-ND
1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Tdk - 87R3176 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Tdk
87R3176
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Tdk 87R3176
CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0402; Capacitance Tdk - 91R0022 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0402; Capacitance Tdk
91R0022
Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0402; Capacitance Tdk 91R0022
CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0402; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1.5PF 50V, C0G, 0.25pF, 0402; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1H1R5C050BA 914199-C1005C0G1H1R5C050BA 60-C1005C0G1H1R5C050BA 445-4859-2-ND 87R3176
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C1005C0G1H1R5C050BA 1.5PF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 1.5Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX151M400A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers