TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H151G050BA

Description
Tight Tolerance
Request a Quote Datasheet
Description
Tight Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H151G050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H151G050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H151G050BA
Tight Tolerance

Tight Tolerance

Supplier's Site
Ceramic Capacitors - 445-7014-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7014-2-ND
Ceramic Capacitors 445-7014-2-ND
150pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7014-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7014-1-ND
Ceramic Capacitors 445-7014-1-ND
150pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7014-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7014-6-ND
Ceramic Capacitors 445-7014-6-ND
150pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C1005C0G1H151G050BA 445-7014-2-ND 445-7014-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details