TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H150J050BA

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 15pF 50V, C0G, 5%, 0402, Full Reel is a multilayer ceramic chip capacitor designed for surface mount applications. It features a capacitance of 15pF with a voltage rating of 50V and a tolerance of ±5%. The dielectric characteristic is C0G, which is known for its stability and low loss, making it suitable for high-frequency applications. The capacitor is packaged in a compact 0402 case size, measuring 1.0mm x 0.5mm. This product is RoHS compliant and is intended for use in general electronic equipment, including mobile devices and power supply circuits. Its monolithic structure provides superior mechanical strength and reliability, along with low equivalent series resistance (ESR) and equivalent series inductance (ESL), enhancing its performance in various circuit designs.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 15pF 50V, C0G, 5%, 0402, Full Reel is a multilayer ceramic chip capacitor designed for surface mount applications. It features a capacitance of 15pF with a voltage rating of 50V and a tolerance of ±5%. The dielectric characteristic is C0G, which is known for its stability and low loss, making it suitable for high-frequency applications. The capacitor is packaged in a compact 0402 case size, measuring 1.0mm x 0.5mm. This product is RoHS compliant and is intended for use in general electronic equipment, including mobile devices and power supply circuits. Its monolithic structure provides superior mechanical strength and reliability, along with low equivalent series resistance (ESR) and equivalent series inductance (ESL), enhancing its performance in various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H150J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H150J050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H150J050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-1237-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1237-2-ND
Ceramic Capacitors 445-1237-2-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1237-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1237-1-ND
Ceramic Capacitors 445-1237-1-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1237-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1237-6-ND
Ceramic Capacitors 445-1237-6-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005C0G1H150J050BA - 865422-C1005C0G1H150J050BA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005C0G1H150J050BA
865422-C1005C0G1H150J050BA
Ceramic Capacitors - C1005C0G1H150J050BA 865422-C1005C0G1H150J050BA
Manufacturer: TDK Corporation Win Source Part Number: 865422-C1005C0G1H150 J050BA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 15 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1005C0G1H150JT000F, C1005C0G1H150JT-ND, C1005C0G1H150J, C1005C0G1H150J-ND, C1005C0G1H150JT, 445-1237-6, C1005COG1H150J, 445-1237-2, 445-1237-1

Manufacturer: TDK Corporation
Win Source Part Number: 865422-C1005C0G1H150J050BA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 15 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1005C0G1H150JT000F, C1005C0G1H150JT-ND, C1005C0G1H150J, C1005C0G1H150J-ND, C1005C0G1H150JT, 445-1237-6, C1005COG1H150J, 445-1237-2, 445-1237-1

Buy Now
Singapore, Singapore
15PF 50V Capacitor
60-C1005C0G1H150J050BA
15PF 50V Capacitor 60-C1005C0G1H150J050BA
CAP CER 15PF 50V C0G 0402 Product overview: C1005C0G1H150J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H150J050 BA can be used for catalog matching and distributor lookup.

CAP CER 15PF 50V C0G 0402 Product overview: C1005C0G1H150J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H150J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1005C0G1H150J050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005C0G1H150J050BA
Ceramic Capacitors C1005C0G1H150J050BA
CAP CER 15PF 50V C0G 0402

CAP CER 15PF 50V C0G 0402

Supplier's Site Datasheet
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0402; Capacitance Tdk - 90R7563 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0402; Capacitance Tdk
90R7563
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0402; Capacitance Tdk 90R7563
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0402; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:1.02mmRoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0402; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Tdk - 87R3189 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Tdk
87R3189
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Tdk 87R3189
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1H150J050BA 445-1237-2-ND 445-1237-6-ND 865422-C1005C0G1H150J050BA 60-C1005C0G1H150J050BA C1005C0G1H150J050BA 90R7563 87R3189
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1005C0G1H150J050BA 15PF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 15Pf 50V, C0G, 5%, 0402; Capacitance Tdk Ceramic Capacitor 15Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB700K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details