TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H101J050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H101J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H101J050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H101J050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
100PF 50V Capacitor
60-C1005C0G1H101J050BA
100PF 50V Capacitor 60-C1005C0G1H101J050BA
CAP CER 100PF 50V C0G 0402 Product overview: C1005C0G1H101J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H101J050 BA can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V C0G 0402 Product overview: C1005C0G1H101J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H101J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-1247-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1247-6-ND
Ceramic Capacitors 445-1247-6-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1247-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1247-2-ND
Ceramic Capacitors 445-1247-2-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1247-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1247-1-ND
Ceramic Capacitors 445-1247-1-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427270P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427270P
MLCCs - Multilayer Ceramic Capacitors 2427270P
TDK C1005C0G1H101J050BA

TDK C1005C0G1H101J050BA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427269 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427269
MLCCs - Multilayer Ceramic Capacitors 2427269
TDK C1005C0G1H101J050BA

TDK C1005C0G1H101J050BA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427270 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427270
MLCCs - Multilayer Ceramic Capacitors 2427270
TDK C1005C0G1H101J050BA

TDK C1005C0G1H101J050BA

Supplier's Site
Industrial Supplies - Janitorial and Maintenance Products -  - Win Source Electronics
Laguna Hills, CA, United States
Industrial Supplies - Janitorial and Maintenance Products
Industrial Supplies - Janitorial and Maintenance Products
Manufacturer: AMIS Category: Industrial Supplies - Janitorial and Maintenance Products Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 15000V (15kV) Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Industrial Supplies - Janitorial and Maintenance Products
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Ceramic Capacitor 100Pf 50V, C0G, 5%, 0402; Capacitance Tdk - 90R7559 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 50V, C0G, 5%, 0402; Capacitance Tdk
90R7559
Ceramic Capacitor 100Pf 50V, C0G, 5%, 0402; Capacitance Tdk 90R7559
CERAMIC CAPACITOR 100PF 50V, C0G, 5%, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 50V, C0G, 5%, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 100 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk - 55T0060 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 100 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
55T0060
Multilayer Ceramic Capacitor, C Series, 100 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk 55T0060
Multilayer Ceramic Capacitor, C Series, 100 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 100 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 50V, 5%, C0G/np0, 0402; Capacitance Tdk - 79Y4153 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 5%, C0G/np0, 0402; Capacitance Tdk
79Y4153
Cap, 100Pf, 50V, 5%, C0G/np0, 0402; Capacitance Tdk 79Y4153
CAP, 100PF, 50V, 5%, C0G/NP0, 0402; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 50V, 5%, C0G/NP0, 0402; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1005C0G1H101J050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005C0G1H101J050BA
Ceramic Capacitors C1005C0G1H101J050BA
CAP CER 100PF 50V C0G 0402

CAP CER 100PF 50V C0G 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1H101J050BA 60-C1005C0G1H101J050BA 445-1247-6-ND 445-1247-2-ND 2427270P 90R7559 55T0060 79Y4153 C1005C0G1H101J050BA
Product Name Multilayer Ceramic Chip Capacitor 100PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Industrial Supplies - Janitorial and Maintenance Products Ceramic Capacitor 100Pf 50V, C0G, 5%, 0402; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 100 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk Cap, 100Pf, 50V, 5%, C0G/np0, 0402; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 0.2200 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitors - Film Capacitors - 105MHBS70K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications DC Link, DC Filtering
View Details