TDK Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H101F050BA

Description
Tight Tolerance
Request a Quote Datasheet
Description
Tight Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H101F050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H101F050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H101F050BA
Tight Tolerance

Tight Tolerance

Supplier's Site
Ceramic Capacitors - 445-5362-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5362-2-ND
Ceramic Capacitors 445-5362-2-ND
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5362-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5362-6-ND
Ceramic Capacitors 445-5362-6-ND
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5362-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5362-1-ND
Ceramic Capacitors 445-5362-1-ND
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 100Pf 50V, C0G, 1Pf, 0402, Full Reel; Capacitance Tdk - 87R3181 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 50V, C0G, 1Pf, 0402, Full Reel; Capacitance Tdk
87R3181
Ceramic Capacitor 100Pf 50V, C0G, 1Pf, 0402, Full Reel; Capacitance Tdk 87R3181
CERAMIC CAPACITOR 100PF 50V, C0G, 1pF, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 50V, C0G, 1pF, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G/np0, 100Pf, 50V, 0402; Ceramic Capacitor Case Tdk - 94Y9938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G/np0, 100Pf, 50V, 0402; Ceramic Capacitor Case Tdk
94Y9938
Cap, Mlcc, C0G/np0, 100Pf, 50V, 0402; Ceramic Capacitor Case Tdk 94Y9938
CAP, MLCC, C0G/NP0, 100PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:100pF; Voltage Rating:50V; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Operating Temperature RoHS Compliant: Yes

CAP, MLCC, C0G/NP0, 100PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:100pF; Voltage Rating:50V; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1005C0G1H101F050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005C0G1H101F050BA
Ceramic Capacitors C1005C0G1H101F050BA
CAP CER 100PF 50V C0G 0402

CAP CER 100PF 50V C0G 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1H101F050BA 445-5362-2-ND 445-5362-6-ND 87R3181 94Y9938 C1005C0G1H101F050BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 100Pf 50V, C0G, 1Pf, 0402, Full Reel; Capacitance Tdk Cap, Mlcc, C0G/np0, 100Pf, 50V, 0402; Ceramic Capacitor Case Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details