General (Up to 50V)
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
TDK C1005C0G1H100D050BA
TDK C1005C0G1H100D050BA
TDK C1005C0G1H100D050BA
CAP CER 10PF 50V C0G 0402 Product overview: C1005C0G1H100D050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H100D050
CERAMIC CAPACITOR 10PF 50V, C0G, 0.5pF, 0402; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 10 pF, - 0.5pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
CAP, 10PF, 50V, C0G/NP0, 0402; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes
CAP CER 10PF 50V C0G 0402
| TDK Corporation | DigiKey | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1005C0G1H100D050BA | 445-1235-6-ND | 445-1235-1-ND | 2427268 | 60-C1005C0G1H100D050BA | 90R7558 | 55T0059 | 79Y4151 | C1005C0G1H100D050BA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 10PF 50V Capacitor | Ceramic Capacitor 10Pf 50V, C0G, 0.5Pf, 0402; Capacitance Tdk | Multilayer Ceramic Capacitor, C Series, 10 Pf, 0.5Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk | Cap, 10Pf, 50V, C0G/np0, 0402; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | |||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF |