TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H100C050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H100C050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H100C050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H100C050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C1005C0G1H100C050BA - 914197-C1005C0G1H100C050BA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005C0G1H100C050BA
914197-C1005C0G1H100C050BA
Ceramic Capacitors - C1005C0G1H100C050BA 914197-C1005C0G1H100C050BA
Manufacturer: TDK Corporation Win Source Part Number: 914197-C1005C0G1H100 C050BA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 10 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1005C0G1H100CT000F, 445-4896-6, C1005C0G1H100C, 445-4896-1, 445-4896-2, C1005COG1H100C

Manufacturer: TDK Corporation
Win Source Part Number: 914197-C1005C0G1H100C050BA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 10 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1005C0G1H100CT000F, 445-4896-6, C1005C0G1H100C, 445-4896-1, 445-4896-2, C1005COG1H100C

Buy Now
Singapore, Singapore
10PF 50V Capacitor
60-C1005C0G1H100C050BA
10PF 50V Capacitor 60-C1005C0G1H100C050BA
CAP CER 10PF 50V C0G 0402 Product overview: C1005C0G1H100C050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H100C050 BA can be used for catalog matching and distributor lookup.

CAP CER 10PF 50V C0G 0402 Product overview: C1005C0G1H100C050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H100C050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-4896-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4896-1-ND
Ceramic Capacitors 445-4896-1-ND
10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4896-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4896-2-ND
Ceramic Capacitors 445-4896-2-ND
10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4896-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4896-6-ND
Ceramic Capacitors 445-4896-6-ND
10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 10Pf 50V, C0G, 0.25Pf, 0402; Capacitance Tdk - 91R0025 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 0.25Pf, 0402; Capacitance Tdk
91R0025
Ceramic Capacitor 10Pf 50V, C0G, 0.25Pf, 0402; Capacitance Tdk 91R0025
CERAMIC CAPACITOR 10PF 50V, C0G, 0.25pF, 0402; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G, 0.25pF, 0402; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 10Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Tdk - 87R3179 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Tdk
87R3179
Ceramic Capacitor 10Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Tdk 87R3179
CERAMIC CAPACITOR 10PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 10PF 50V C0G 0402 - 769-C1005C0G1H100C050BA - Utmel Electronic Limited
Hong Kong, China
CAP CER 10PF 50V C0G 0402
769-C1005C0G1H100C050BA
CAP CER 10PF 50V C0G 0402 769-C1005C0G1H100C050BA
CAP CER 10PF 50V C0G 0402

CAP CER 10PF 50V C0G 0402

Supplier's Site
Ceramic Capacitors - C1005C0G1H100C050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005C0G1H100C050BA
Ceramic Capacitors C1005C0G1H100C050BA
CAP CER 10PF 50V C0G 0402

CAP CER 10PF 50V C0G 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1H100C050BA 914197-C1005C0G1H100C050BA 60-C1005C0G1H100C050BA 445-4896-1-ND 445-4896-6-ND 91R0025 769-C1005C0G1H100C050BA C1005C0G1H100C050BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C1005C0G1H100C050BA 10PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 10Pf 50V, C0G, 0.25Pf, 0402; Capacitance Tdk CAP CER 10PF 50V C0G 0402 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1711172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details