TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H060D050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H060D050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H060D050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H060D050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4885-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4885-1-ND
Ceramic Capacitors 445-4885-1-ND
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4885-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4885-2-ND
Ceramic Capacitors 445-4885-2-ND
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4885-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4885-6-ND
Ceramic Capacitors 445-4885-6-ND
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 6Pf 50V, C0G/np0, 0.5Pf, 0402, Full Reel; Capacitance Tdk - 87R3166 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6Pf 50V, C0G/np0, 0.5Pf, 0402, Full Reel; Capacitance Tdk
87R3166
Capacitor Ceramic 6Pf 50V, C0G/np0, 0.5Pf, 0402, Full Reel; Capacitance Tdk 87R3166
CAPACITOR CERAMIC 6PF 50V, C0G/NP0, 0.5pF, 0402, FULL REEL; Capacitance:6pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 6PF 50V, C0G/NP0, 0.5pF, 0402, FULL REEL; Capacitance:6pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 6Pf, 50V, C0G, 0402; Capacitance Tdk - 04X3200 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 6Pf, 50V, C0G, 0402; Capacitance Tdk
04X3200
Ceramic Capacitor, 6Pf, 50V, C0G, 0402; Capacitance Tdk 04X3200
CERAMIC CAPACITOR, 6PF, 50V, C0G, 0402; Capacitance:6pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 6PF, 50V, C0G, 0402; Capacitance:6pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1H060D050BA 445-4885-1-ND 445-4885-6-ND 87R3166
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 6Pf 50V, C0G/np0, 0.5Pf, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.00E-6 microF 6.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details