TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H050C050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H050C050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H050C050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H050C050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4881-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4881-1-ND
Ceramic Capacitors 445-4881-1-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4881-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4881-6-ND
Ceramic Capacitors 445-4881-6-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4881-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4881-2-ND
Ceramic Capacitors 445-4881-2-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 5Pf 50V, C0G/np0, 0.25Pf, 0402, Full Reel; Capacitance Tdk - 87R3164 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5Pf 50V, C0G/np0, 0.25Pf, 0402, Full Reel; Capacitance Tdk
87R3164
Ceramic Capacitor 5Pf 50V, C0G/np0, 0.25Pf, 0402, Full Reel; Capacitance Tdk 87R3164
CERAMIC CAPACITOR 5PF 50V, C0G/NP0, 0.25pF, 0402, FULL REEL; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 5PF 50V, C0G/NP0, 0.25pF, 0402, FULL REEL; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1H050C050BA 445-4881-1-ND 445-4881-6-ND 87R3164
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 5Pf 50V, C0G/np0, 0.25Pf, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-6 microF 5.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details