TDK Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H050B050BA

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 5pF 50V, C0G/NP0, 0.1pF, 0402, Full Reel is a multilayer ceramic chip capacitor designed for surface mount applications. It features a capacitance of 5pF with a voltage rating of 50V DC and a capacitance tolerance of ±0.1pF. The dielectric characteristic is C0G/NP0, which provides stable performance over a wide temperature range. The capacitor is compliant with RoHS standards and is suitable for general electronic equipment, including mobile devices and power supply circuits. Its compact 0402 package size (1.0mm x 0.5mm) allows for efficient use in space-constrained designs. The product is characterized by low equivalent series resistance (ESR) and low equivalent series inductance (ESL), contributing to excellent frequency characteristics.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 5pF 50V, C0G/NP0, 0.1pF, 0402, Full Reel is a multilayer ceramic chip capacitor designed for surface mount applications. It features a capacitance of 5pF with a voltage rating of 50V DC and a capacitance tolerance of ±0.1pF. The dielectric characteristic is C0G/NP0, which provides stable performance over a wide temperature range. The capacitor is compliant with RoHS standards and is suitable for general electronic equipment, including mobile devices and power supply circuits. Its compact 0402 package size (1.0mm x 0.5mm) allows for efficient use in space-constrained designs. The product is characterized by low equivalent series resistance (ESR) and low equivalent series inductance (ESL), contributing to excellent frequency characteristics.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H050B050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H050B050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H050B050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4880-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4880-6-ND
Ceramic Capacitors 445-4880-6-ND
5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4880-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4880-2-ND
Ceramic Capacitors 445-4880-2-ND
5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4880-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4880-1-ND
Ceramic Capacitors 445-4880-1-ND
5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005C0G1H050B050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005C0G1H050B050BA
Ceramic Capacitors C1005C0G1H050B050BA
CAP CER 5PF 50V C0G 0402

CAP CER 5PF 50V C0G 0402

Supplier's Site Datasheet
Ceramic Capacitor 5Pf 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Tdk - 87R3163 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5Pf 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Tdk
87R3163
Ceramic Capacitor 5Pf 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Tdk 87R3163
CERAMIC CAPACITOR 5PF 50V, C0G/NP0, 0.1pF, 0402, FULL REEL; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 5PF 50V, C0G/NP0, 0.1pF, 0402, FULL REEL; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1H050B050BA 445-4880-6-ND 445-4880-2-ND C1005C0G1H050B050BA 87R3163
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 5Pf 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-6 microF 5.00E-6 microF 5.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R103K5-F - 1065315-M20R103K5-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details