TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H010C050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H010C050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H010C050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H010C050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4855-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4855-6-ND
Ceramic Capacitors 445-4855-6-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4855-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4855-2-ND
Ceramic Capacitors 445-4855-2-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4855-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4855-1-ND
Ceramic Capacitors 445-4855-1-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005C0G1H010C050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005C0G1H010C050BA
Ceramic Capacitors C1005C0G1H010C050BA
CAP CER 1PF 50V C0G 0402

CAP CER 1PF 50V C0G 0402

Supplier's Site Datasheet
Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0402, Full Reel; Capacitance Tdk - 87R3156 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0402, Full Reel; Capacitance Tdk
87R3156
Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0402, Full Reel; Capacitance Tdk 87R3156
CERAMIC CAPACITOR 1PF 50V, C0G/NP0, 0.25pF, 0402, FULL REEL; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1PF 50V, C0G/NP0, 0.25pF, 0402, FULL REEL; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0402; Capacitance Tdk - 90R7556 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0402; Capacitance Tdk
90R7556
Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0402; Capacitance Tdk 90R7556
CERAMIC CAPACITOR 1PF 50V, C0G/NP0, 0.25pF, 0402; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1PF 50V, C0G/NP0, 0.25pF, 0402; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1H010C050BA 445-4855-6-ND 445-4855-2-ND C1005C0G1H010C050BA 87R3156
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R103K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers