TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G1E102J050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1E102J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1E102J050BA
Multilayer Ceramic Chip Capacitor C1005C0G1E102J050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-2651-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2651-1-ND
Ceramic Capacitors 445-2651-1-ND
1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2651-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2651-6-ND
Ceramic Capacitors 445-2651-6-ND
1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2651-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2651-2-ND
Ceramic Capacitors 445-2651-2-ND
1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1315742-C1005C0G1E102J050BA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1315742-C1005C0G1E102J050BA
Capacitors - Ceramic Capacitors 1315742-C1005C0G1E102J050BA
Win Source Part Number: 1315742-C1005C0G1E10 2J050BA Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Product Status: Not For New Designs

Win Source Part Number: 1315742-C1005C0G1E102J050BA
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Product Status: Not For New Designs

Buy Now
Singapore, Singapore
1000PF 25V Capacitor
60-C1005C0G1E102J050BA
1000PF 25V Capacitor 60-C1005C0G1E102J050BA
CAP CER 1000PF 25V C0G 0402 Product overview: C1005C0G1E102J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1E102J050 BA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 25V C0G 0402 Product overview: C1005C0G1E102J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1E102J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1005C0G1E102J050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005C0G1E102J050BA
Ceramic Capacitors C1005C0G1E102J050BA
CAP CER 1000PF 25V C0G 0402

CAP CER 1000PF 25V C0G 0402

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 25V, C0G, 5%, 0402; Capacitance Tdk - 90R7554 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 25V, C0G, 5%, 0402; Capacitance Tdk
90R7554
Ceramic Capacitor 1000Pf 25V, C0G, 5%, 0402; Capacitance Tdk 90R7554
CERAMIC CAPACITOR 1000PF 25V, C0G, 5%, 0402; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 25V, C0G, 5%, 0402; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Tdk - 87R3148 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Tdk
87R3148
Ceramic Capacitor 1000Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Tdk 87R3148
CERAMIC CAPACITOR 1000PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1E102J050BA 445-2651-1-ND 445-2651-6-ND 1315742-C1005C0G1E102J050BA 60-C1005C0G1E102J050BA C1005C0G1E102J050BA 90R7554
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 1000PF 25V Capacitor Ceramic Capacitors Ceramic Capacitor 1000Pf 25V, C0G, 5%, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - M15U682M1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details