TDK U.S.A. Corporation Ceramic Capacitors C0816X7R1C223K

Description
0.022µF ±10% 16V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 16V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-1799-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1799-2-ND
Ceramic Capacitors 445-1799-2-ND
0.022µF ±10% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

0.022µF ±10% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0816X7R1C223K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0816X7R1C223K
Ceramic Capacitors C0816X7R1C223K
CAP CER 0.022UF 16V X7R 0306

CAP CER 0.022UF 16V X7R 0306

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-1799-2-ND C0816X7R1C223K
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 104PPS850KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details