TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0816X7R1C103M050AC

Description
Low ESL Reverse Geometry
Request a Quote Datasheet
Description
Low ESL Reverse Geometry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0816X7R1C103M050AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0816X7R1C103M050AC
Multilayer Ceramic Chip Capacitor C0816X7R1C103M050AC
Low ESL Reverse Geometry

Low ESL Reverse Geometry

Supplier's Site
Ceramic Capacitors - 445-13755-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13755-2-ND
Ceramic Capacitors 445-13755-2-ND
10000pF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

10000pF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0816X7R1C103M050AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0816X7R1C103M050AC
Ceramic Capacitors C0816X7R1C103M050AC
CAP CER 10000PF 16V X7R 0306

CAP CER 10000PF 16V X7R 0306

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0816X7R1C103M050AC 445-13755-2-ND C0816X7R1C103M050AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Bypass Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details