TDK U.S.A. Corporation Ceramic Capacitors C0816X5R1A224K

Description
0.22µF ±10% 10V Ceramic Capacitor X5R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 10V Ceramic Capacitor X5R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-1802-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1802-2-ND
Ceramic Capacitors 445-1802-2-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0306 (0816 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0816X5R1A224K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0816X5R1A224K
Ceramic Capacitors C0816X5R1A224K
CAP CER 0.22UF 10V X5R 0306

CAP CER 0.22UF 10V X5R 0306

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-1802-2-ND C0816X5R1A224K
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details