TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0816X5R0J225M050AC

Description
Low ESL Reverse Geometry
Request a Quote Datasheet
Description
Low ESL Reverse Geometry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0816X5R0J225M050AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0816X5R0J225M050AC
Multilayer Ceramic Chip Capacitor C0816X5R0J225M050AC
Low ESL Reverse Geometry

Low ESL Reverse Geometry

Supplier's Site
Ceramic Capacitors - 445-4063-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4063-2-ND
Ceramic Capacitors 445-4063-2-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0306 (0816 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 306, Full Reel; Capacitance Tdk - 87R3137 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 306, Full Reel; Capacitance Tdk
87R3137
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 306, Full Reel; Capacitance Tdk 87R3137
CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 20%, 306, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 20%, 306, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C0816X5R0J225M050AC 445-4063-2-ND 87R3137
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 306, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers