TDK Corporation Multilayer Ceramic Chip Capacitor C0603X7R1E222K030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603X7R1E222K030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603X7R1E222K030BA
Multilayer Ceramic Chip Capacitor C0603X7R1E222K030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
2200PF 25V Capacitor
60-C0603X7R1E222K030BA
2200PF 25V Capacitor 60-C0603X7R1E222K030BA
CAP CER 2200PF 25V X7R 0201 Product overview: C0603X7R1E222K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X7R1E222K030 BA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 25V X7R 0201 Product overview: C0603X7R1E222K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X7R1E222K030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7279-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7279-6-ND
Ceramic Capacitors 445-7279-6-ND
2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7279-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7279-1-ND
Ceramic Capacitors 445-7279-1-ND
2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7279-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7279-2-ND
Ceramic Capacitors 445-7279-2-ND
2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
CAP CER 2200PF 25V X7R 0201 - 769-C0603X7R1E222K030BA - Utmel Electronic Limited
Hong Kong, China
CAP CER 2200PF 25V X7R 0201
769-C0603X7R1E222K030BA
CAP CER 2200PF 25V X7R 0201 769-C0603X7R1E222K030BA
CAP CER 2200PF 25V X7R 0201

CAP CER 2200PF 25V X7R 0201

Supplier's Site
Ceramic Capacitor 2200Pf, 25V, X7R, 10%, 0201, Full Reel; Capacitance Tdk - 87R3115 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 25V, X7R, 10%, 0201, Full Reel; Capacitance Tdk
87R3115
Ceramic Capacitor 2200Pf, 25V, X7R, 10%, 0201, Full Reel; Capacitance Tdk 87R3115
CERAMIC CAPACITOR 2200PF, 25V, X7R, 10%, 0201, FULL REEL; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 25V, X7R, 10%, 0201, FULL REEL; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 2200Pf, 25V, X7R, 0201; Capacitance Tdk - 04X3198 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2200Pf, 25V, X7R, 0201; Capacitance Tdk
04X3198
Ceramic Capacitor, 2200Pf, 25V, X7R, 0201; Capacitance Tdk 04X3198
CERAMIC CAPACITOR, 2200PF, 25V, X7R, 0201; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2200PF, 25V, X7R, 0201; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603X7R1E222K030BA 60-C0603X7R1E222K030BA 445-7279-6-ND 445-7279-1-ND 769-C0603X7R1E222K030BA 87R3115
Product Name Multilayer Ceramic Chip Capacitor 2200PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 2200PF 25V X7R 0201 Ceramic Capacitor 2200Pf, 25V, X7R, 10%, 0201, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SML050MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details