TDK U.S.A. Corporation Ceramic Capacitors C0603X7R1C331K

Description
330pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
330pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7289-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7289-2-ND
Ceramic Capacitors 445-7289-2-ND
330pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603X7R1C331K - 865408-C0603X7R1C331K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603X7R1C331K
865408-C0603X7R1C331K
Ceramic Capacitors - C0603X7R1C331K 865408-C0603X7R1C331K
Manufacturer: TDK Corporation Win Source Part Number: 865408-C0603X7R1C331 K Series: C Operating Temperature Range: -55°C ~ 125°C Features: 330 pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0603X7R1C331KT00NN, 445-7289-6, 445-7289-2, 445-7289-1

Manufacturer: TDK Corporation
Win Source Part Number: 865408-C0603X7R1C331K
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 330 pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C0603X7R1C331KT00NN, 445-7289-6, 445-7289-2, 445-7289-1

Buy Now Datasheet
Singapore, Singapore
330PF 16V Capacitor
60-C0603X7R1C331K
330PF 16V Capacitor 60-C0603X7R1C331K
CAP CER 330PF 16V X7R 0201 Product overview: C0603X7R1C331K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X7R1C331K can be used for catalog matching and distributor lookup.

CAP CER 330PF 16V X7R 0201 Product overview: C0603X7R1C331K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X7R1C331K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 445-7289-2-ND 865408-C0603X7R1C331K 60-C0603X7R1C331K
Product Name Ceramic Capacitors Ceramic Capacitors - C0603X7R1C331K 330PF 16V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021415 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details