TDK Corporation Multilayer Ceramic Chip Capacitor C0603X7R1A103K030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603X7R1A103K030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603X7R1A103K030BA
Multilayer Ceramic Chip Capacitor C0603X7R1A103K030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-6843-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6843-2-ND
Ceramic Capacitors 445-6843-2-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6843-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6843-1-ND
Ceramic Capacitors 445-6843-1-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6843-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6843-6-ND
Ceramic Capacitors 445-6843-6-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0201, Full Reel; Capacitance Tdk - 87R3079 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0201, Full Reel; Capacitance Tdk
87R3079
Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0201, Full Reel; Capacitance Tdk 87R3079
CERAMIC CAPACITOR 0.01UF, 10V, X7R, 10%, 0201, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 10V, X7R, 10%, 0201, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.01Uf, 10V, X7R, 0201; Capacitance Tdk - 04X3195 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 10V, X7R, 0201; Capacitance Tdk
04X3195
Ceramic Capacitor, 0.01Uf, 10V, X7R, 0201; Capacitance Tdk 04X3195
CERAMIC CAPACITOR, 0.01UF, 10V, X7R, 0201; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 10V, X7R, 0201; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0603X7R1A103K030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X7R1A103K030BA
Ceramic Capacitors C0603X7R1A103K030BA
CAP CER 10000PF 10V X7R 0201

CAP CER 10000PF 10V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603X7R1A103K030BA 445-6843-2-ND 445-6843-6-ND 87R3079 C0603X7R1A103K030BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0201, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details