TDK U.S.A. Corporation Ceramic Capacitors C0603X6S1C104M030BC

Description
0.1µF ±20% 16V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 16V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15904-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15904-6-ND
Ceramic Capacitors 445-15904-6-ND
0.1µF ±20% 16V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±20% 16V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15904-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15904-1-ND
Ceramic Capacitors 445-15904-1-ND
0.1µF ±20% 16V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±20% 16V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15904-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15904-2-ND
Ceramic Capacitors 445-15904-2-ND
0.1µF ±20% 16V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±20% 16V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-15904-6-ND 445-15904-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011579 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details