Manufacturer: TDK Corporation
Win Source Part Number: 1331525-C0603X6S1C10
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X6S
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C0603X6S1C104K030BCT
RoHS Status: ROHS3 Compliant
CAP CER 0.1UF 16V X6S 0201 Product overview: C0603X6S1C104K030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X6S1C104K030
0.1µF ±10% 16V Ceramic Capacitor X6S 0201 (0603 Metric)
0.1µF ±10% 16V Ceramic Capacitor X6S 0201 (0603 Metric)
0.1µF ±10% 16V Ceramic Capacitor X6S 0201 (0603 Metric)
CAP, 0.1µF, 16V, 10%, X6S, 0201; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes
CAP CER 0.1UF 16V X6S 0201
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1331525-C0603X6S1C104K030BC | 60-C0603X6S1C104K030BC | 445-15903-6-ND | 445-15903-2-ND | 78Y9887 | C0603X6S1C104K030BC |
| Product Name | Capacitors - Ceramic Capacitors | 0.1UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.1Μf, 16V, 10%, X6S, 0201; Capacitance Tdk | Ceramic Capacitors |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |